Capital Lighting, Inc. 60-4338 Bathroom Fixtures-Three Lights 645324

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Sconce UPC: 045923643385 Category: Sconces Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Sconce UPC: 045923643385 Category: Sconces Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4338 Bathroom Fixtures-Three Lights - 645324 - Capital Lighting, Inc.
Columbus, OH, USA
60-4338 Bathroom Fixtures-Three Lights
645324
60-4338 Bathroom Fixtures-Three Lights 645324
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Sconce UPC: 045923643385 Category: Sconces Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Polished Nickel
Product Name: Three Light Sconce
UPC: 045923643385
Category: Sconces
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645324
Product Name 60-4338 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details