Capital Lighting, Inc. 60-4043 Bathroom Fixtures-Three Lights 645320

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923640438 Category: Vanity Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923640438 Category: Vanity Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4043 Bathroom Fixtures-Three Lights - 645320 - Capital Lighting, Inc.
Columbus, OH, USA
60-4043 Bathroom Fixtures-Three Lights
645320
60-4043 Bathroom Fixtures-Three Lights 645320
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Vanity UPC: 045923640438 Category: Vanity Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 8.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Hazel Bronze
Product Name: Three Light Vanity
UPC: 045923640438
Category: Vanity
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645320
Product Name 60-4043 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details