Capital Lighting, Inc. 60-4434 Pendants-Drum Shade 645313

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644344 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644344 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4434 Pendants-Drum Shade - 645313 - Capital Lighting, Inc.
Columbus, OH, USA
60-4434 Pendants-Drum Shade
645313
60-4434 Pendants-Drum Shade 645313
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644344 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Hazel Bronze
Product Name: Six Light Pendant
UPC: 045923644344
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645313
Product Name 60-4434 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details