Capital Lighting, Inc. 60-4333 Pendants-Drum Shade 645308

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923643330 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923643330 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4333 Pendants-Drum Shade - 645308 - Capital Lighting, Inc.
Columbus, OH, USA
60-4333 Pendants-Drum Shade
645308
60-4333 Pendants-Drum Shade 645308
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.37 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923643330 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.37
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 045923643330
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645308
Product Name 60-4333 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details