Capital Lighting, Inc. 60-4332 Pendants-Fabric Shade 645305

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 55.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 045923643323 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 55.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 045923643323 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4332 Pendants-Fabric Shade - 645305 - Capital Lighting, Inc.
Columbus, OH, USA
60-4332 Pendants-Fabric Shade
645305
60-4332 Pendants-Fabric Shade 645305
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 55.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 045923643323 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 55.00
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Polished Nickel
Product Name: Six Light Pendant
UPC: 045923643323
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645305
Product Name 60-4332 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details