Capital Lighting, Inc. 60-4445 Island/Pool Table-Drum Shades 645304

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923644450 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923644450 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4445 Island/Pool Table-Drum Shades - 645304 - Capital Lighting, Inc.
Columbus, OH, USA
60-4445 Island/Pool Table-Drum Shades
645304
60-4445 Island/Pool Table-Drum Shades 645304
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 29.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Nickel Product Name: Four Light Pendant UPC: 045923644450 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 29.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Nickel
Product Name: Four Light Pendant
UPC: 045923644450
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645304
Product Name 60-4445 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details