Capital Lighting, Inc. 60-4449 Bathroom Fixtures-Three Lights 645303

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Sconce UPC: 045923644498 Category: Sconces Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Sconce UPC: 045923644498 Category: Sconces Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4449 Bathroom Fixtures-Three Lights - 645303 - Capital Lighting, Inc.
Columbus, OH, USA
60-4449 Bathroom Fixtures-Three Lights
645303
60-4449 Bathroom Fixtures-Three Lights 645303
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Sconce UPC: 045923644498 Category: Sconces Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Sconce
UPC: 045923644498
Category: Sconces
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645303
Product Name 60-4449 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details