Capital Lighting, Inc. 60-4331 Mini Pendants-Rod 645302

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 23 Finish: Polished Nickel Product Name: One Light Pendant UPC: 045923643316 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 23 Finish: Polished Nickel Product Name: One Light Pendant UPC: 045923643316 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4331 Mini Pendants-Rod - 645302 - Capital Lighting, Inc.
Columbus, OH, USA
60-4331 Mini Pendants-Rod
645302
60-4331 Mini Pendants-Rod 645302
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 31.25 Bulb Type: T2 GU24 Qty: 1 Wattage: 23 Finish: Polished Nickel Product Name: One Light Pendant UPC: 045923643316 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 31.25
Bulb
Type: T2 GU24
Qty: 1
Wattage: 23
Finish: Polished Nickel
Product Name: One Light Pendant
UPC: 045923643316
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645302
Product Name 60-4331 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details