Capital Lighting, Inc. 60-4336 Flush Mounts-Drum Shades 645301

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 045923643361 Category: Flush Mounts Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 045923643361 Category: Flush Mounts Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4336 Flush Mounts-Drum Shades - 645301 - Capital Lighting, Inc.
Columbus, OH, USA
60-4336 Flush Mounts-Drum Shades
645301
60-4336 Flush Mounts-Drum Shades 645301
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Polished Nickel Product Name: Three Light Flush Mount UPC: 045923643361 Category: Flush Mounts Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Polished Nickel
Product Name: Three Light Flush Mount
UPC: 045923643361
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645301
Product Name 60-4336 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details