Capital Lighting, Inc. 60-4469 Flush Mounts-Drum Shades 645196

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923644696 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923644696 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4469 Flush Mounts-Drum Shades - 645196 - Capital Lighting, Inc.
Columbus, OH, USA
60-4469 Flush Mounts-Drum Shades
645196
60-4469 Flush Mounts-Drum Shades 645196
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 7.75 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923644696 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 7.75
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Flush Mount
UPC: 045923644696
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645196
Product Name 60-4469 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details