Capital Lighting, Inc. 60-4061 Sconces-Other 645175

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923640612 Category: Vanity Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923640612 Category: Vanity Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4061 Sconces-Other - 645175 - Capital Lighting, Inc.
Columbus, OH, USA
60-4061 Sconces-Other
645175
60-4061 Sconces-Other 645175
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 8.00 Bulb Type: T2 GU24 Qty: 1 Wattage: 13 Finish: Hazel Bronze Product Name: One Light Vanity UPC: 045923640612 Category: Vanity Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 8.00
Bulb
Type: T2 GU24
Qty: 1
Wattage: 13
Finish: Hazel Bronze
Product Name: One Light Vanity
UPC: 045923640612
Category: Vanity
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645175
Product Name 60-4061 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details