Capital Lighting, Inc. 60-4065 Island/Pool Table-4 Light + 645173

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640650 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640650 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4065 Island/Pool Table-4 Light + - 645173 - Capital Lighting, Inc.
Columbus, OH, USA
60-4065 Island/Pool Table-4 Light +
645173
60-4065 Island/Pool Table-4 Light + 645173
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Hazel Bronze Product Name: Four Light Pendant UPC: 045923640650 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.62
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Hazel Bronze
Product Name: Four Light Pendant
UPC: 045923640650
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645173
Product Name 60-4065 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details