Capital Lighting, Inc. 60-4491 Island/Pool Table-4 Light + 645162

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644917 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644917 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4491 Island/Pool Table-4 Light + - 645162 - Capital Lighting, Inc.
Columbus, OH, USA
60-4491 Island/Pool Table-4 Light +
645162
60-4491 Island/Pool Table-4 Light + 645162
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 25.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Hazel Bronze Product Name: Six Light Pendant UPC: 045923644917 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 25.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Hazel Bronze
Product Name: Six Light Pendant
UPC: 045923644917
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645162
Product Name 60-4491 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details