Capital Lighting, Inc. 60-4486 Pendants-Fabric Shade 645161

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Pendant UPC: 045923644863 Category: Pendants Glass: Khaki Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Pendant UPC: 045923644863 Category: Pendants Glass: Khaki Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4486 Pendants-Fabric Shade - 645161 - Capital Lighting, Inc.
Columbus, OH, USA
60-4486 Pendants-Fabric Shade
645161
60-4486 Pendants-Fabric Shade 645161
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.87 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Hazel Bronze Product Name: Two Light Pendant UPC: 045923644863 Category: Pendants Glass: Khaki Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.87
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Hazel Bronze
Product Name: Two Light Pendant
UPC: 045923644863
Category: Pendants
Glass: Khaki
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645161
Product Name 60-4486 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details