Capital Lighting, Inc. 60-4064 Sconces-Other 645147

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923640643 Category: Sconces Glass: Khaki Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923640643 Category: Sconces Glass: Khaki Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4064 Sconces-Other - 645147 - Capital Lighting, Inc.
Columbus, OH, USA
60-4064 Sconces-Other
645147
60-4064 Sconces-Other 645147
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.00 Bulb Type: T2 GU24 Qty: 3 Wattage: 13 Finish: Hazel Bronze Product Name: Three Light Sconce UPC: 045923640643 Category: Sconces Glass: Khaki Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 8.00
Bulb
Type: T2 GU24
Qty: 3
Wattage: 13
Finish: Hazel Bronze
Product Name: Three Light Sconce
UPC: 045923640643
Category: Sconces
Glass: Khaki
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645147
Product Name 60-4064 Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details