Capital Lighting, Inc. 60-4369 Flush Mounts-Other 645146

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923643699 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923643699 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4369 Flush Mounts-Other - 645146 - Capital Lighting, Inc.
Columbus, OH, USA
60-4369 Flush Mounts-Other
645146
60-4369 Flush Mounts-Other 645146
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: T2 GU24 Qty: 6 Wattage: 13 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923643699 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Bulb
Type: T2 GU24
Qty: 6
Wattage: 13
Finish: Brushed Nickel
Product Name: Six Light Flush Mount
UPC: 045923643699
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645146
Product Name 60-4369 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details