Capital Lighting, Inc. 60-4365 Island/Pool Table-4 Light + 645143

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923643651 Category: Pendants Glass: Slate Gray Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923643651 Category: Pendants Glass: Slate Gray Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4365 Island/Pool Table-4 Light + - 645143 - Capital Lighting, Inc.
Columbus, OH, USA
60-4365 Island/Pool Table-4 Light +
645143
60-4365 Island/Pool Table-4 Light + 645143
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 26.62 Bulb Type: T2 GU24 Qty: 4 Wattage: 13 Finish: Brushed Nickel Product Name: Four Light Pendant UPC: 045923643651 Category: Pendants Glass: Slate Gray Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 26.62
Bulb
Type: T2 GU24
Qty: 4
Wattage: 13
Finish: Brushed Nickel
Product Name: Four Light Pendant
UPC: 045923643651
Category: Pendants
Glass: Slate Gray
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645143
Product Name 60-4365 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details