Capital Lighting, Inc. 60-4502 Bathroom Fixtures-Two Lights 645138

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923645020 Category: Vanity Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923645020 Category: Vanity Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4502 Bathroom Fixtures-Two Lights - 645138 - Capital Lighting, Inc.
Columbus, OH, USA
60-4502 Bathroom Fixtures-Two Lights
645138
60-4502 Bathroom Fixtures-Two Lights 645138
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Vanity UPC: 045923645020 Category: Vanity Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Vanity
UPC: 045923645020
Category: Vanity
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645138
Product Name 60-4502 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details