Capital Lighting, Inc. 60-4509 Flush Mounts-Other 645136

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923645099 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923645099 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4509 Flush Mounts-Other - 645136 - Capital Lighting, Inc.
Columbus, OH, USA
60-4509 Flush Mounts-Other
645136
60-4509 Flush Mounts-Other 645136
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Flush Mount UPC: 045923645099 Category: Flush Mounts Glass: Slate Gray Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Flush Mount
UPC: 045923645099
Category: Flush Mounts
Glass: Slate Gray
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645136
Product Name 60-4509 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details