Capital Lighting, Inc. 29486 Lamps-Table Lamps 645053

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Weight: 15 Product Name: One Light Table Lamps UPC: 792977294864 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Weight: 15 Product Name: One Light Table Lamps UPC: 792977294864 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29486 Lamps-Table Lamps - 645053 - Capital Lighting, Inc.
Columbus, OH, USA
29486 Lamps-Table Lamps
645053
29486 Lamps-Table Lamps 645053
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Red Weight: 15 Product Name: One Light Table Lamps UPC: 792977294864 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Red
Weight: 15
Product Name: One Light Table Lamps
UPC: 792977294864
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645053
Product Name 29486 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details