Capital Lighting, Inc. 28573 Lamps-Floor Lamps 645026

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 66.00 Length 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Iceberg Blue Weight: 29 Product Name: One Light Floor Lamp UPC: 792977285732 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 66.00 Length 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Iceberg Blue Weight: 29 Product Name: One Light Floor Lamp UPC: 792977285732 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28573 Lamps-Floor Lamps - 645026 - Capital Lighting, Inc.
Columbus, OH, USA
28573 Lamps-Floor Lamps
645026
28573 Lamps-Floor Lamps 645026
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 66.00 Length 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Iceberg Blue Weight: 29 Product Name: One Light Floor Lamp UPC: 792977285732 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 66.00
Length 66.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Iceberg Blue
Weight: 29
Product Name: One Light Floor Lamp
UPC: 792977285732
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645026
Product Name 28573 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details