Capital Lighting, Inc. 26747 Lamps-Table Lamps 645014

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Iceberg Blue Weight: 17 Product Name: One Light Table Lamp UPC: 792977267479 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Iceberg Blue Weight: 17 Product Name: One Light Table Lamp UPC: 792977267479 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26747 Lamps-Table Lamps - 645014 - Capital Lighting, Inc.
Columbus, OH, USA
26747 Lamps-Table Lamps
645014
26747 Lamps-Table Lamps 645014
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Iceberg Blue Weight: 17 Product Name: One Light Table Lamp UPC: 792977267479 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Iceberg Blue
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977267479
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645014
Product Name 26747 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details