Capital Lighting, Inc. 27361-1 Lamps-Table Lamps 645010

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 41.50 Length 41.50 Extension: 17.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze with Antiqued Silver Product Name: One Light Table Lamp UPC: 792977273616 Category: Lamps Shipped Via: UPS Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 41.50 Length 41.50 Extension: 17.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze with Antiqued Silver Product Name: One Light Table Lamp UPC: 792977273616 Category: Lamps Shipped Via: UPS Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27361-1 Lamps-Table Lamps - 645010 - Capital Lighting, Inc.
Columbus, OH, USA
27361-1 Lamps-Table Lamps
645010
27361-1 Lamps-Table Lamps 645010
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 41.50 Length 41.50 Extension: 17.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Bronze with Antiqued Silver Product Name: One Light Table Lamp UPC: 792977273616 Category: Lamps Shipped Via: UPS Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 41.50
Length 41.50
Extension: 17.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Bronze with Antiqued Silver
Product Name: One Light Table Lamp
UPC: 792977273616
Category: Lamps
Shipped Via: UPS
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645010
Product Name 27361-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details