Capital Lighting, Inc. 27658 Lamps-Table Lamps 645000

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977276587 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977276587 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27658 Lamps-Table Lamps - 645000 - Capital Lighting, Inc.
Columbus, OH, USA
27658 Lamps-Table Lamps
645000
27658 Lamps-Table Lamps 645000
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.50 Length 29.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Red Weight: 18 Product Name: One Light Table Lamp UPC: 792977276587 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.50
Length 29.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Red
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977276587
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645000
Product Name 27658 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details