Capital Lighting, Inc. 3930WG-483 Mini Pendants-Drum Shades 642899

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Pendant UPC: 841224069363 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Pendant UPC: 841224069363 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3930WG-483 Mini Pendants-Drum Shades - 642899 - Capital Lighting, Inc.
Columbus, OH, USA
3930WG-483 Mini Pendants-Drum Shades
642899
3930WG-483 Mini Pendants-Drum Shades 642899
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 46.00 Bulb Qty: 1 Wattage: 60 Finish: Winter Gold Product Name: One Light Pendant UPC: 841224069363 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 46.00
Bulb
Qty: 1
Wattage: 60
Finish: Winter Gold
Product Name: One Light Pendant
UPC: 841224069363
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642899
Product Name 3930WG-483 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details