Capital Lighting, Inc. 3931WG-481 Pendants-Drum Shade 642897

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 68.00 Bulb Qty: 4 Wattage: 75 Finish: Winter Gold Product Name: Four Light Pendant UPC: 841224069349 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 68.00 Bulb Qty: 4 Wattage: 75 Finish: Winter Gold Product Name: Four Light Pendant UPC: 841224069349 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
3931WG-481 Pendants-Drum Shade - 642897 - Capital Lighting, Inc.
Columbus, OH, USA
3931WG-481 Pendants-Drum Shade
642897
3931WG-481 Pendants-Drum Shade 642897
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 68.00 Bulb Qty: 4 Wattage: 75 Finish: Winter Gold Product Name: Four Light Pendant UPC: 841224069349 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 68.00
Bulb
Qty: 4
Wattage: 75
Finish: Winter Gold
Product Name: Four Light Pendant
UPC: 841224069349
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642897
Product Name 3931WG-481 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details