Capital Lighting, Inc. 3933WG-476 Semi-Flush Mts.-Drum Shade 642894

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224069332 Category: Semi-Flush Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224069332 Category: Semi-Flush Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3933WG-476 Semi-Flush Mts.-Drum Shade - 642894 - Capital Lighting, Inc.
Columbus, OH, USA
3933WG-476 Semi-Flush Mts.-Drum Shade
642894
3933WG-476 Semi-Flush Mts.-Drum Shade 642894
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Semi-Flush Fixture UPC: 841224069332 Category: Semi-Flush Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Bulb
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Semi-Flush Fixture
UPC: 841224069332
Category: Semi-Flush
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642894
Product Name 3933WG-476 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details