Capital Lighting, Inc. 9370RT Foyer/Hall Lanterns-Open Frame 642892

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070451 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070451 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9370RT Foyer/Hall Lanterns-Open Frame - 642892 - Capital Lighting, Inc.
Columbus, OH, USA
9370RT Foyer/Hall Lanterns-Open Frame
642892
9370RT Foyer/Hall Lanterns-Open Frame 642892
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 19.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Rustic Product Name: Three Light Foyer Fixture UPC: 841224070451 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 19.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Rustic
Product Name: Three Light Foyer Fixture
UPC: 841224070451
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642892
Product Name 9370RT Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details