Capital Lighting, Inc. 3937WG-482 Large Chandeliers-Drum Shade 642891

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 75.00 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Island Fixture UPC: 841224069356 Category: Island
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 75.00 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Island Fixture UPC: 841224069356 Category: Island

Suppliers

Company
Product
Description
Supplier Links
3937WG-482 Large Chandeliers-Drum Shade - 642891 - Capital Lighting, Inc.
Columbus, OH, USA
3937WG-482 Large Chandeliers-Drum Shade
642891
3937WG-482 Large Chandeliers-Drum Shade 642891
PRODUCT DETAILS / SPECS Width/Dia: 44.75 Height: 75.00 Extension: 13 Bulb Qty: 3 Wattage: 60 Finish: Winter Gold Product Name: Three Light Island Fixture UPC: 841224069356 Category: Island

PRODUCT DETAILS / SPECS
Width/Dia: 44.75
Height: 75.00
Extension: 13
Bulb
Qty: 3
Wattage: 60
Finish: Winter Gold
Product Name: Three Light Island Fixture
UPC: 841224069356
Category: Island

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642891
Product Name 3937WG-482 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details