Capital Lighting, Inc. 9833NT Exterior -Wall Mount 642876

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: NT Product Name: One Light Wall Lantern UPC: 841224071007 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: NT Product Name: One Light Wall Lantern UPC: 841224071007 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9833NT Exterior -Wall Mount - 642876 - Capital Lighting, Inc.
Columbus, OH, USA
9833NT Exterior -Wall Mount
642876
9833NT Exterior -Wall Mount 642876
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: NT Product Name: One Light Wall Lantern UPC: 841224071007 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: NT
Product Name: One Light Wall Lantern
UPC: 841224071007
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642876
Product Name 9833NT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details