Capital Lighting, Inc. 9837NT Exterior -Post/Pier Head 642875

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Turtoise Product Name: Three Light Post Lantern UPC: 841224071045 Category: Post Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Turtoise Product Name: Three Light Post Lantern UPC: 841224071045 Category: Post Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9837NT Exterior -Post/Pier Head - 642875 - Capital Lighting, Inc.
Columbus, OH, USA
9837NT Exterior -Post/Pier Head
642875
9837NT Exterior -Post/Pier Head 642875
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: New Turtoise Product Name: Three Light Post Lantern UPC: 841224071045 Category: Post Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: New Turtoise
Product Name: Three Light Post Lantern
UPC: 841224071045
Category: Post Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642875
Product Name 9837NT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details