Capital Lighting, Inc. 9833BK Exterior -Wall Mount 642874

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 841224070994 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 841224070994 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9833BK Exterior -Wall Mount - 642874 - Capital Lighting, Inc.
Columbus, OH, USA
9833BK Exterior -Wall Mount
642874
9833BK Exterior -Wall Mount 642874
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Wall Lantern UPC: 841224070994 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Wall Lantern
UPC: 841224070994
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642874
Product Name 9833BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details