Capital Lighting, Inc. 9836NT Exterior -Hanging 642872

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Turtoise Product Name: Three Light Hanging Lantern UPC: 841224071069 Category: Hanging Lantern Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Turtoise Product Name: Three Light Hanging Lantern UPC: 841224071069 Category: Hanging Lantern Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9836NT Exterior -Hanging - 642872 - Capital Lighting, Inc.
Columbus, OH, USA
9836NT Exterior -Hanging
642872
9836NT Exterior -Hanging 642872
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: New Turtoise Product Name: Three Light Hanging Lantern UPC: 841224071069 Category: Hanging Lantern Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: New Turtoise
Product Name: Three Light Hanging Lantern
UPC: 841224071069
Category: Hanging Lantern
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642872
Product Name 9836NT Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details