Capital Lighting, Inc. RJ1911Z Exterior -Hanging 642787

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 34 Product Name: Three Light Outdoor Hanging UPC: 611728158517 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 34 Product Name: Three Light Outdoor Hanging UPC: 611728158517 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

Suppliers

Company
Product
Description
Supplier Links
RJ1911Z Exterior -Hanging - 642787 - Capital Lighting, Inc.
Columbus, OH, USA
RJ1911Z Exterior -Hanging
642787
RJ1911Z Exterior -Hanging 642787
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Medici Bronze Weight: 34 Product Name: Three Light Outdoor Hanging UPC: 611728158517 Category: Outdoor Glass: Clear Beveled Safety Rating: Not Listed

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Medici Bronze
Weight: 34
Product Name: Three Light Outdoor Hanging
UPC: 611728158517
Category: Outdoor
Glass: Clear Beveled
Safety Rating: Not Listed

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642787
Product Name RJ1911Z Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details