Capital Lighting, Inc. QMC404BO Mini Chandeliers-Candle 642753

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bolivian Bronze Weight: 21 Product Name: Four Light Mini Chandelier UPC: 611728158289 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bolivian Bronze Weight: 21 Product Name: Four Light Mini Chandelier UPC: 611728158289 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
QMC404BO Mini Chandeliers-Candle - 642753 - Capital Lighting, Inc.
Columbus, OH, USA
QMC404BO Mini Chandeliers-Candle
642753
QMC404BO Mini Chandeliers-Candle 642753
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Bolivian Bronze Weight: 21 Product Name: Four Light Mini Chandelier UPC: 611728158289 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Bolivian Bronze
Weight: 21
Product Name: Four Light Mini Chandelier
UPC: 611728158289
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642753
Product Name QMC404BO Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details