Capital Lighting, Inc. FQ1920MK01 Exterior -Hanging 642745

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 41.00 Length 41.00 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Marcado Black Weight: 40 Product Name: Four Light Outdoor Hanging UPC: 611728159576 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 41.00 Length 41.00 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Marcado Black Weight: 40 Product Name: Four Light Outdoor Hanging UPC: 611728159576 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
FQ1920MK01 Exterior -Hanging - 642745 - Capital Lighting, Inc.
Columbus, OH, USA
FQ1920MK01 Exterior -Hanging
642745
FQ1920MK01 Exterior -Hanging 642745
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 41.00 Length 41.00 Extension: 19 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Marcado Black Weight: 40 Product Name: Four Light Outdoor Hanging UPC: 611728159576 Category: Outdoor Glass: Clear Amber Seedy Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 41.00
Length 41.00
Extension: 19
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Marcado Black
Weight: 40
Product Name: Four Light Outdoor Hanging
UPC: 611728159576
Category: Outdoor
Glass: Clear Amber Seedy
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642745
Product Name FQ1920MK01 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details