Capital Lighting, Inc. KD5015MM Large Chandeliers-Candle 642736

Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Mottled Silver Weight: 149 Product Name: 15 Light Chandelier UPC: 611728157947 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Mottled Silver Weight: 149 Product Name: 15 Light Chandelier UPC: 611728157947 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KD5015MM Large Chandeliers-Candle - 642736 - Capital Lighting, Inc.
Columbus, OH, USA
KD5015MM Large Chandeliers-Candle
642736
KD5015MM Large Chandeliers-Candle 642736
PRODUCT DETAILS / SPECS Width/Dia: 53.50 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Mottled Silver Weight: 149 Product Name: 15 Light Chandelier UPC: 611728157947 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 53.50
Height: 45.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Mottled Silver
Weight: 149
Product Name: 15 Light Chandelier
UPC: 611728157947
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642736
Product Name KD5015MM Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details