Capital Lighting, Inc. KY2822IB Pendants-Bowl Style 642735

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 77 Product Name: One Light Pendant UPC: 611728158012 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 77 Product Name: One Light Pendant UPC: 611728158012 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY2822IB Pendants-Bowl Style - 642735 - Capital Lighting, Inc.
Columbus, OH, USA
KY2822IB Pendants-Bowl Style
642735
KY2822IB Pendants-Bowl Style 642735
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 77 Product Name: One Light Pendant UPC: 611728158012 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 56.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 77
Product Name: One Light Pendant
UPC: 611728158012
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642735
Product Name KY2822IB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details