Capital Lighting, Inc. KY1716IB Semi-Flush Mts.-Bowl Style 642732

Description
PRODUCT DETAILS / SPECS Width/Dia: 16 Height: 11 Bulb Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 15 Product Name: One Light Pendant UPC: 611728157992 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16 Height: 11 Bulb Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 15 Product Name: One Light Pendant UPC: 611728157992 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
KY1716IB Semi-Flush Mts.-Bowl Style - 642732 - Capital Lighting, Inc.
Columbus, OH, USA
KY1716IB Semi-Flush Mts.-Bowl Style
642732
KY1716IB Semi-Flush Mts.-Bowl Style 642732
PRODUCT DETAILS / SPECS Width/Dia: 16 Height: 11 Bulb Qty: 1 Wattage: 100 Finish: Imperial Bronze Weight: 15 Product Name: One Light Pendant UPC: 611728157992 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16
Height: 11
Bulb
Qty: 1
Wattage: 100
Finish: Imperial Bronze
Weight: 15
Product Name: One Light Pendant
UPC: 611728157992
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642732
Product Name KY1716IB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details