Capital Lighting, Inc. D1758 Lamps-Table Lamps 642694

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.70 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Sienna Bronze Wood Weight: 9 Product Name: One Light Table Lamp UPC: 748119019581 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.70 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Sienna Bronze Wood Weight: 9 Product Name: One Light Table Lamp UPC: 748119019581 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D1758 Lamps-Table Lamps - 642694 - Capital Lighting, Inc.
Columbus, OH, USA
D1758 Lamps-Table Lamps
642694
D1758 Lamps-Table Lamps 642694
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 41.70 Bulb Type: 1 Qty: 1 Wattage: 150 Finish: Sienna Bronze Wood Weight: 9 Product Name: One Light Table Lamp UPC: 748119019581 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 41.70
Bulb
Type: 1
Qty: 1
Wattage: 150
Finish: Sienna Bronze Wood
Weight: 9
Product Name: One Light Table Lamp
UPC: 748119019581
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642694
Product Name D1758 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details