Capital Lighting, Inc. 45284AP Bathroom Fixtures-Four Lights 642688

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927325141 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927325141 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45284AP Bathroom Fixtures-Four Lights - 642688 - Capital Lighting, Inc.
Columbus, OH, USA
45284AP Bathroom Fixtures-Four Lights
642688
45284AP Bathroom Fixtures-Four Lights 642688
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 10.00 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Antique Pewter Weight: 5 Product Name: Four Light Wall Mounted Bath Light UPC: 783927325141 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Antique Pewter
Weight: 5
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927325141
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642688
Product Name 45284AP Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details