Capital Lighting, Inc. 42016BK Mini Pendants-Rod 642678

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927323987 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927323987 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42016BK Mini Pendants-Rod - 642678 - Capital Lighting, Inc.
Columbus, OH, USA
42016BK Mini Pendants-Rod
642678
42016BK Mini Pendants-Rod 642678
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 5.00 Length 5.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 4.5 Product Name: One Light Mini Pendant UPC: 783927323987 Category: Mini Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 5.00
Length 5.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 4.5
Product Name: One Light Mini Pendant
UPC: 783927323987
Category: Mini Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642678
Product Name 42016BK Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details