Capital Lighting, Inc. 8881BK Flush Mounts-Bowl Style 642672

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Flush Mount UPC: 783927325219 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Flush Mount UPC: 783927325219 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8881BK Flush Mounts-Bowl Style - 642672 - Capital Lighting, Inc.
Columbus, OH, USA
8881BK Flush Mounts-Bowl Style
642672
8881BK Flush Mounts-Bowl Style 642672
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 4 Product Name: One Light Flush Mount UPC: 783927325219 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 4
Product Name: One Light Flush Mount
UPC: 783927325219
Category: Ceiling Lights
Glass: Satin-etched cased opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642672
Product Name 8881BK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details