Capital Lighting, Inc. 8880BK Flush Mounts-Bowl Style 642670

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2 Product Name: One Light Flush Mount UPC: 783927325226 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2 Product Name: One Light Flush Mount UPC: 783927325226 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
8880BK Flush Mounts-Bowl Style - 642670 - Capital Lighting, Inc.
Columbus, OH, USA
8880BK Flush Mounts-Bowl Style
642670
8880BK Flush Mounts-Bowl Style 642670
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 4.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Black Weight: 2 Product Name: One Light Flush Mount UPC: 783927325226 Category: Ceiling Lights Glass: Satin-etched cased opal Shipped Via: Ups Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 4.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Black
Weight: 2
Product Name: One Light Flush Mount
UPC: 783927325226
Category: Ceiling Lights
Glass: Satin-etched cased opal
Shipped Via: Ups
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642670
Product Name 8880BK Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details