Capital Lighting, Inc. 42062CMZ Pendants-Fabric Shade 642664

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cambridge Bronze Weight: 10 Product Name: Two Light Pendant UPC: 783927323895 Category: Pendants Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cambridge Bronze Weight: 10 Product Name: Two Light Pendant UPC: 783927323895 Category: Pendants Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42062CMZ Pendants-Fabric Shade - 642664 - Capital Lighting, Inc.
Columbus, OH, USA
42062CMZ Pendants-Fabric Shade
642664
42062CMZ Pendants-Fabric Shade 642664
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.70 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Cambridge Bronze Weight: 10 Product Name: Two Light Pendant UPC: 783927323895 Category: Pendants Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.70
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Cambridge Bronze
Weight: 10
Product Name: Two Light Pendant
UPC: 783927323895
Category: Pendants
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642664
Product Name 42062CMZ Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details