Capital Lighting, Inc. 45169SRM Sconces-Single Glass 642659

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.05 Height: 13.91 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sunrise Mist Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927324281 Category: Wall Fixtures Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.05 Height: 13.91 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sunrise Mist Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927324281 Category: Wall Fixtures Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
45169SRM Sconces-Single Glass - 642659 - Capital Lighting, Inc.
Columbus, OH, USA
45169SRM Sconces-Single Glass
642659
45169SRM Sconces-Single Glass 642659
PRODUCT DETAILS / SPECS Width/Dia: 5.05 Height: 13.91 Extension: 6.38 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sunrise Mist Weight: 3.5 Product Name: One Light Wall Fixture UPC: 783927324281 Category: Wall Fixtures Glass: Pearlized Art Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.05
Height: 13.91
Extension: 6.38
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sunrise Mist
Weight: 3.5
Product Name: One Light Wall Fixture
UPC: 783927324281
Category: Wall Fixtures
Glass: Pearlized Art
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642659
Product Name 45169SRM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details