Capital Lighting, Inc. 42017BK Island/Pool Table-3 Light Bar 642649

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 14 Product Name: Three Light Chandelier UPC: 783927323994 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 14 Product Name: Three Light Chandelier UPC: 783927323994 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42017BK Island/Pool Table-3 Light Bar - 642649 - Capital Lighting, Inc.
Columbus, OH, USA
42017BK Island/Pool Table-3 Light Bar
642649
42017BK Island/Pool Table-3 Light Bar 642649
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.75 Length 5.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 14 Product Name: Three Light Chandelier UPC: 783927323994 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.75
Length 5.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 14
Product Name: Three Light Chandelier
UPC: 783927323994
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642649
Product Name 42017BK Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details