Capital Lighting, Inc. 42054MIZ Island/Pool Table-4 Light + 642648

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Mission Bronze Weight: 20 Product Name: Six Light Chandelier UPC: 783927324694 Category: Chandeliers Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Mission Bronze Weight: 20 Product Name: Six Light Chandelier UPC: 783927324694 Category: Chandeliers Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

Suppliers

Company
Product
Description
Supplier Links
42054MIZ Island/Pool Table-4 Light + - 642648 - Capital Lighting, Inc.
Columbus, OH, USA
42054MIZ Island/Pool Table-4 Light +
642648
42054MIZ Island/Pool Table-4 Light + 642648
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 15.00 Length 15.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Mission Bronze Weight: 20 Product Name: Six Light Chandelier UPC: 783927324694 Category: Chandeliers Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 47``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 15.00
Length 15.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Mission Bronze
Weight: 20
Product Name: Six Light Chandelier
UPC: 783927324694
Category: Chandeliers
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 47``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642648
Product Name 42054MIZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details