Capital Lighting, Inc. 42018BK Island/Pool Table-4 Light + 642647

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Black Weight: 17 Product Name: Five Light Chandelier UPC: 783927323758 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Black Weight: 17 Product Name: Five Light Chandelier UPC: 783927323758 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
42018BK Island/Pool Table-4 Light + - 642647 - Capital Lighting, Inc.
Columbus, OH, USA
42018BK Island/Pool Table-4 Light +
642647
42018BK Island/Pool Table-4 Light + 642647
PRODUCT DETAILS / SPECS Width/Dia: 4.20 Height: 4.50 Length 4.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Black Weight: 17 Product Name: Five Light Chandelier UPC: 783927323758 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.20
Height: 4.50
Length 4.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Black
Weight: 17
Product Name: Five Light Chandelier
UPC: 783927323758
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642647
Product Name 42018BK Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details