Capital Lighting, Inc. 42053MIZ Island/Pool Table-4 Light + 642645

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mission Bronze Weight: 21 Product Name: Four Light Pendant UPC: 783927323949 Category: Pendants Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mission Bronze Weight: 21 Product Name: Four Light Pendant UPC: 783927323949 Category: Pendants Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``

Suppliers

Company
Product
Description
Supplier Links
42053MIZ Island/Pool Table-4 Light + - 642645 - Capital Lighting, Inc.
Columbus, OH, USA
42053MIZ Island/Pool Table-4 Light +
642645
42053MIZ Island/Pool Table-4 Light + 642645
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mission Bronze Weight: 21 Product Name: Four Light Pendant UPC: 783927323949 Category: Pendants Glass: White Linen Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 51``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mission Bronze
Weight: 21
Product Name: Four Light Pendant
UPC: 783927323949
Category: Pendants
Glass: White Linen
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 51``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 642645
Product Name 42053MIZ Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details